FERRITE CORE, CYLINDRICAL, 415OHM/100MHZ; Outer Diameter:5.99mm; Product Length:10.01mm; Inner Diameter:0.61mm; Frequency Min:-; Frequency Max:-; Impedance:415ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 63K2779 |
| Product Name | Ferrite Core, Cylindrical, 415Ohm/100Mhz; Outer Diameter Bourns Jw Miller |
| Material Type | Ferrite |