Bourns, Inc. EMI/RFI Filters (LC, RC Networks) EMI470T-RC

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 47pF 5A Radial - 3 Leads
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 47pF 5A Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - M9938TB-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
M9938TB-ND
EMI/RFI Filters (LC, RC Networks) M9938TB-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 47pF 5A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 47pF 5A Radial - 3 Leads

Buy Now Datasheet
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller - 86K1278 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
86K1278
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller 86K1278
EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number M9938TB-ND 86K1278
Product Name EMI/RFI Filters (LC, RC Networks) Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701330 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Common Mode Choke, 0.5Mh, 20A, 1-Phase; Inductance Schurter - 53AJ8390 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 20 amps
View Details