Bourns, Inc. Sensors, Transducers - Encoders EM14C0D-E28-L064N

Description
Win Source Part Number: 1032929-EM14C0D-E28- L064N Category: Sensors, Transducers>Encoders Series: EM14 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 25 Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Slotted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 64 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole Alternative Parts (Cross-Reference): EM14C0D-E28-L064NEM1 4C0D-E28-L064N.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: EM14C0DE28L064N,EM14 C0D-E28-L064N-ND,118 -EM14C0D-E28-L064N Base Product Number: EM14C0D
Request a Quote Datasheet
Description
Win Source Part Number: 1032929-EM14C0D-E28- L064N Category: Sensors, Transducers>Encoders Series: EM14 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 25 Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Slotted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 64 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole Alternative Parts (Cross-Reference): EM14C0D-E28-L064NEM1 4C0D-E28-L064N.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: EM14C0DE28L064N,EM14 C0D-E28-L064N-ND,118 -EM14C0D-E28-L064N Base Product Number: EM14C0D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1032929-EM14C0D-E28-L064N
Sensors, Transducers - Encoders 1032929-EM14C0D-E28-L064N
Win Source Part Number: 1032929-EM14C0D-E28- L064N Category: Sensors, Transducers>Encoders Series: EM14 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 25 Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Slotted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 64 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole Alternative Parts (Cross-Reference): EM14C0D-E28-L064NEM1 4C0D-E28-L064N.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: EM14C0DE28L064N,EM14 C0D-E28-L064N-ND,118 -EM14C0D-E28-L064N Base Product Number: EM14C0D

Win Source Part Number: 1032929-EM14C0D-E28-L064N
Category: Sensors, Transducers>Encoders
Series: EM14
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 25
Output Type: Quadrature (Incremental)
Actuator Type: 1/8" Dia Slotted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 64
Detent: No
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel, PCB Through Hole
Alternative Parts (Cross-Reference): EM14C0D-E28-L064NEM14C0D-E28-L064N.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Other Names: EM14C0DE28L064N,EM14C0D-E28-L064N-ND,118-EM14C0D-E28-L064N
Base Product Number: EM14C0D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1032929-EM14C0D-E28-L064N
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - ADV7183AKST - Lingto Electronic Limited
Specs
Package Type QFP; 80-LQFP
View Details
SN74LS348 8-Line To 3-Line Priority Encoder - SN74LS348D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Interface - Encoders, Decoders, Converters - NW6005AS - Lingto Electronic Limited
Specs
Package Type SOIC; 20-SOIC
View Details