Bourns, Inc. Common Mode Chokes DR334A-105BE

Description
1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm
Request a Quote Datasheet
Description
1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 118-DR334A-105BECT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-DR334A-105BECT-ND
Common Mode Chokes 118-DR334A-105BECT-ND
1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm

1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - 118-DR334A-105BETR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-DR334A-105BETR-ND
Common Mode Chokes 118-DR334A-105BETR-ND
1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm

1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - 118-DR334A-105BEDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-DR334A-105BEDKR-ND
Common Mode Chokes 118-DR334A-105BEDKR-ND
1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm

1000µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 1MHz 500mA DCR 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-DR334A-105BECT-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 135 C (-40 to 275 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details