Bourns, Inc. Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns DR331-513BE

Description
DATA LINE CHOKES, 51UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKES, 51UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns - 75K7457 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
75K7457
Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns 75K7457
DATA LINE CHOKES, 51UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 51UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Choke, 51Uh, 0.5A; Rated Current Bourns - 57AC1831 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 51Uh, 0.5A; Rated Current Bourns
57AC1831
Data Line Choke, 51Uh, 0.5A; Rated Current Bourns 57AC1831
DATA LINE CHOKE, 51UH, 0.5A; Rated Current:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DATA LINE CHOKE, 51UH, 0.5A; Rated Current:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Data Line Chokes, 51Uh, 500Ma, 25%; Dc Current Rating Bourns - 29T3657 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 51Uh, 500Ma, 25%; Dc Current Rating Bourns
29T3657
Data Line Chokes, 51Uh, 500Ma, 25%; Dc Current Rating Bourns 29T3657
DATA LINE CHOKES, 51UH, 500MA, 25%; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 51UH, 500MA, 25%; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 75K7457
Product Name Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678289 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4159 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details