Bourns, Inc. Inductor, 4.7Mh, 25%, 0.2A, Smd; Rated Current Bourns DR331-475BE

Description
INDUCTOR, 4.7MH, 25%, 0.2A, SMD; Rated Current:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7MH, 25%, 0.2A, SMD; Rated Current:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Mh, 25%, 0.2A, Smd; Rated Current Bourns - 06X5317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 25%, 0.2A, Smd; Rated Current Bourns
06X5317
Inductor, 4.7Mh, 25%, 0.2A, Smd; Rated Current Bourns 06X5317
INDUCTOR, 4.7MH, 25%, 0.2A, SMD; Rated Current:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 4.7MH, 25%, 0.2A, SMD; Rated Current:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Chokes, 4.7Mh, 200Ma, 25%, Full Reel; Dc Current Rating Bourns - 75K7455 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 4.7Mh, 200Ma, 25%, Full Reel; Dc Current Rating Bourns
75K7455
Data Line Chokes, 4.7Mh, 200Ma, 25%, Full Reel; Dc Current Rating Bourns 75K7455
DATA LINE CHOKES, 4.7MH, 200MA, 25%, FULL REEL; DC Current Rating:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 4.7MH, 200MA, 25%, FULL REEL; DC Current Rating:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Chokes, 4.7Mh, 200Ma, 25%; Dc Current Rating Bourns - 29T3655 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 4.7Mh, 200Ma, 25%; Dc Current Rating Bourns
29T3655
Data Line Chokes, 4.7Mh, 200Ma, 25%; Dc Current Rating Bourns 29T3655
DATA LINE CHOKES, 4.7MH, 200MA, 25%; DC Current Rating:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm RoHS Compliant: Yes

DATA LINE CHOKES, 4.7MH, 200MA, 25%; DC Current Rating:200mA; Inductance:4.7mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06X5317
Product Name Inductor, 4.7Mh, 25%, 0.2A, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-522-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
3 suppliers
Power Line EMC Filters - RTAN-5020D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers