Bourns, Inc. Data Line Chokes, 11Uh, 500Ma, 25%; Rated Current Bourns DR331-113BE

Description
DATA LINE CHOKES, 11UH, 500MA, 25%; Rated Current:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKES, 11UH, 500MA, 25%; Rated Current:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Chokes, 11Uh, 500Ma, 25%; Rated Current Bourns - 29T3651 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 11Uh, 500Ma, 25%; Rated Current Bourns
29T3651
Data Line Chokes, 11Uh, 500Ma, 25%; Rated Current Bourns 29T3651
DATA LINE CHOKES, 11UH, 500MA, 25%; Rated Current:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

DATA LINE CHOKES, 11UH, 500MA, 25%; Rated Current:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Data Line Chokes, 11Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns - 75K7451 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 11Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
75K7451
Data Line Chokes, 11Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns 75K7451
DATA LINE CHOKES, 11UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 11UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 11Uh, 25%, 0.5A, Smd; Rated Current Bourns - 06X5315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 11Uh, 25%, 0.5A, Smd; Rated Current Bourns
06X5315
Inductor, 11Uh, 25%, 0.5A, Smd; Rated Current Bourns 06X5315
INDUCTOR, 11UH, 25%, 0.5A, SMD; Rated Current:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 11UH, 25%, 0.5A, SMD; Rated Current:500mA; Inductance:11µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 29T3651
Product Name Data Line Chokes, 11Uh, 500Ma, 25%; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2003LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1270-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details