Bourns, Inc. Data Line Chokes, 100Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns DR331-104AE

Description
DATA LINE CHOKES, 100UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:100µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKES, 100UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:100µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Chokes, 100Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns - 75K7448 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 100Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
75K7448
Data Line Chokes, 100Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns 75K7448
DATA LINE CHOKES, 100UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:100µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 100UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:100µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 100Uh, 0.5A Rohs Compliant Bourns - 92AH4489 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 100Uh, 0.5A Rohs Compliant Bourns
92AH4489
Common Mode Choke, 100Uh, 0.5A Rohs Compliant Bourns 92AH4489
COMMON MODE CHOKE, 100UH, 0.5A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 100UH, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 75K7448 92AH4489
Product Name Data Line Chokes, 100Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns Common Mode Choke, 100Uh, 0.5A Rohs Compliant Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678287 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details