Bourns, Inc. Inductor, 50Uh, +50%/-30%, 0.2A, Smd; Rated Current Bourns DR221-513AE

Description
INDUCTOR, 50UH, +50%/-30%, 0.2A, SMD; Rated Current:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 50UH, +50%/-30%, 0.2A, SMD; Rated Current:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 50Uh, +50%/-30%, 0.2A, Smd; Rated Current Bourns - 06X5313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 50Uh, +50%/-30%, 0.2A, Smd; Rated Current Bourns
06X5313
Inductor, 50Uh, +50%/-30%, 0.2A, Smd; Rated Current Bourns 06X5313
INDUCTOR, 50UH, +50%/-30%, 0.2A, SMD; Rated Current:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

INDUCTOR, 50UH, +50%/-30%, 0.2A, SMD; Rated Current:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Choke, 50Uh, 200Ma, +50% -30%; Dc Current Rating Bourns - 32K5618 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 50Uh, 200Ma, +50% -30%; Dc Current Rating Bourns
32K5618
Data Line Choke, 50Uh, 200Ma, +50% -30%; Dc Current Rating Bourns 32K5618
DATA LINE CHOKE, 50UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKE, 50UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Choke, 50Uh, 200Ma, +50% -30%; Dc Current Rating Bourns - 29T3648 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 50Uh, 200Ma, +50% -30%; Dc Current Rating Bourns
29T3648
Data Line Choke, 50Uh, 200Ma, +50% -30%; Dc Current Rating Bourns 29T3648
DATA LINE CHOKE, 50UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Product Length:5mm; Product Width:3.3mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKE, 50UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:50µH; Product Range:DR221 Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Product Length:5mm; Product Width:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06X5313
Product Name Inductor, 50Uh, +50%/-30%, 0.2A, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details