Bourns, Inc. Data Line Choke, 470Uh, 100Ma, +50% -30%; Dc Current Rating Bourns DR221-474AE

Description
DATA LINE CHOKE, 470UH, 100MA, +50% -30%; DC Current Rating:100mA; Inductance:470µH; Product Range:DR221 Series; Impedance:1.1kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Product Length:5mm; Product Width:3.3mm; Qualification:-RoHS Compliant: Yes
Description
DATA LINE CHOKE, 470UH, 100MA, +50% -30%; DC Current Rating:100mA; Inductance:470µH; Product Range:DR221 Series; Impedance:1.1kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Product Length:5mm; Product Width:3.3mm; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Data Line Choke, 470Uh, 100Ma, +50% -30%; Dc Current Rating Bourns - 29T3647 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 470Uh, 100Ma, +50% -30%; Dc Current Rating Bourns
29T3647
Data Line Choke, 470Uh, 100Ma, +50% -30%; Dc Current Rating Bourns 29T3647
DATA LINE CHOKE, 470UH, 100MA, +50% -30%; DC Current Rating:100mA; Inductance:470µH; Product Range:DR221 Series; Impedance:1.1kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Product Length:5mm; Product Width:3.3mm; Qualification:-RoHS Compliant: Yes

DATA LINE CHOKE, 470UH, 100MA, +50% -30%; DC Current Rating:100mA; Inductance:470µH; Product Range:DR221 Series; Impedance:1.1kohm; Common Mode Filter Case:5mm x 3.3mm x 3.3mm; Product Length:5mm; Product Width:3.3mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Common Mode Choke, 470Uh, 0.1A Rohs Compliant Bourns - 92AH4488 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 470Uh, 0.1A Rohs Compliant Bourns
92AH4488
Common Mode Choke, 470Uh, 0.1A Rohs Compliant Bourns 92AH4488
COMMON MODE CHOKE, 470UH, 0.1A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 470UH, 0.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 29T3647 92AH4488
Product Name Data Line Choke, 470Uh, 100Ma, +50% -30%; Dc Current Rating Bourns Common Mode Choke, 470Uh, 0.1A Rohs Compliant Bourns
Rated Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products