Bourns, Inc. Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns DR221-333AE

Description
DATA LINE CHOKE, 33UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:33µH; Product Range:DR221 Series; Impedance:1kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKE, 33UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:33µH; Product Range:DR221 Series; Impedance:1kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns - 32K5616 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns
32K5616
Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns 32K5616
DATA LINE CHOKE, 33UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:33µH; Product Range:DR221 Series; Impedance:1kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKE, 33UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:33µH; Product Range:DR221 Series; Impedance:1kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns - 29T3646 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns
29T3646
Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns 29T3646
DATA LINE CHOKE, 33UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:33µH; Product Range:DR221 Series; Impedance:1kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKE, 33UH, 200MA, +50% -30%; DC Current Rating:200mA; Inductance:33µH; Product Range:DR221 Series; Impedance:1kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32K5616
Product Name Data Line Choke, 33Uh, 200Ma, +50% -30%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620196 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-143-606-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details