Bourns, Inc. Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns DR221-113AE

Description
DATA LINE CHOKE, 11UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:11µH; Product Range:DR221 Series; Impedance:450ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKE, 11UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:11µH; Product Range:DR221 Series; Impedance:450ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns - 29T3644 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns
29T3644
Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns 29T3644
DATA LINE CHOKE, 11UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:11µH; Product Range:DR221 Series; Impedance:450ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKE, 11UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:11µH; Product Range:DR221 Series; Impedance:450ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns - 32K5614 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns
32K5614
Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns 32K5614
DATA LINE CHOKE, 11UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:11µH; Product Range:DR221 Series; Impedance:450ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKE, 11UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:11µH; Product Range:DR221 Series; Impedance:450ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 29T3644
Product Name Data Line Choke, 11Uh, 250Ma, +50% -30%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 1670427 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details