INDUCTOR, FERRITE, 6.8UH, 0.34A, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CWF1610-6R8KDKR-ND | 62AJ8102 |
| Product Name | Fixed Inductors | Inductor, Ferrite, 6.8Uh, 0.34A, 0603 Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |