Bourns, Inc. Fixed Inductors CW252016-R33G

Description
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-R33GCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R33GCT-ND
Fixed Inductors CW252016-R33GCT-ND
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R33GDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R33GDKR-ND
Fixed Inductors CW252016-R33GDKR-ND
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R33GTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R33GTR-ND
Fixed Inductors CW252016-R33GTR-ND
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Bourns - 02J2684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Bourns
02J2684
Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Bourns 02J2684
Surface Mount Power Inductor, CW252016 Series, 330 nH, 2%, Unshielded, 0.9 ohm, 500 mA

Surface Mount Power Inductor, CW252016 Series, 330 nH, 2%, Unshielded, 0.9 ohm, 500 mA

Supplier's Site
Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Rohs Compliant Bourns - 06X5247 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Rohs Compliant Bourns
06X5247
Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Rohs Compliant Bourns 06X5247
Surface Mount Power Inductor, CW252016 Series, 330 nH, 2%, Unshielded, 0.9 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, CW252016 Series, 330 nH, 2%, Unshielded, 0.9 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-R33GCT-ND 02J2684 06X5247
Product Name Fixed Inductors Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Bourns Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers