Bourns, Inc. Fixed Inductors CW252016-18NK

Description
18nH Unshielded Wirewound Inductor 600mA 110mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 600mA 110mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-18NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-18NK-ND
Fixed Inductors CW252016-18NK-ND
18nH Unshielded Wirewound Inductor 600mA 110mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 600mA 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-18NK-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details