Bourns, Inc. Fixed Inductors CW201212-R56J

Description
FIXED IND 560NH 230MA 1.9 OHM
Request a Quote Datasheet
Description
FIXED IND 560NH 230MA 1.9 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW201212-R56JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 230MA 1.9 OHM

FIXED IND 560NH 230MA 1.9 OHM

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R56JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R56JTR-ND
Fixed Inductors 118-CW201212-R56JTR-ND
560nH Unshielded Wirewound Inductor 230mA 1.9Ohm 0805 (2012 Metric)

560nH Unshielded Wirewound Inductor 230mA 1.9Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R56JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R56JCT-ND
Fixed Inductors 118-CW201212-R56JCT-ND
FIXED IND 560NH 230MA 1.9 OHM

FIXED IND 560NH 230MA 1.9 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CW201212-R56JDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details