Bourns, Inc. Fixed Inductors CW201212-R15J

Description
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-R15JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R15JCT-ND
Fixed Inductors CW201212-R15JCT-ND
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R15JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R15JDKR-ND
Fixed Inductors CW201212-R15JDKR-ND
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R15JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R15JTR-ND
Fixed Inductors CW201212-R15JTR-ND
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CW201212-R15J
1030860-CW201212-R15J
Fixed Inductors - CW201212-R15J 1030860-CW201212-R15J
Manufacturer: Bourns Inc. Win Source Part Number: 1030860-CW201212-R15 J Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 150nH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 50 @ 250MHz Frequency - Self Resonant: 950MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 670 mOhm Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1030860-CW201212-R15J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 150nH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 50 @ 250MHz
Frequency - Self Resonant: 950MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 670 mOhm
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
400MA 670MOHM Inductor and Choke - 71-CW201212-R15J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 670MOHM Inductor and Choke
71-CW201212-R15J
400MA 670MOHM Inductor and Choke 71-CW201212-R15J
FIXED IND 150NH 400MA 670MOHM SM Product overview: CW201212-R15J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 670MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R15J can be used for catalog matching and distributor lookup.

FIXED IND 150NH 400MA 670MOHM SM Product overview: CW201212-R15J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 670MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R15J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cw201212 Series, 150 Nh, 5%, 0805 [2012 Metric], 950 Mhz Rohs Compliant Bourns - 47Y7154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cw201212 Series, 150 Nh, 5%, 0805 [2012 Metric], 950 Mhz Rohs Compliant Bourns
47Y7154
Surface Mount High Frequency Inductor, Cw201212 Series, 150 Nh, 5%, 0805 [2012 Metric], 950 Mhz Rohs Compliant Bourns 47Y7154
Surface Mount High Frequency Inductor, CW201212 Series, 150 nH, 5%, 0805 [2012 Metric], 950 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CW201212 Series, 150 nH, 5%, 0805 [2012 Metric], 950 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Hf Inductor, 150Nh, 400Ma 5% 920Mhz; Inductance Bourns - 34C8757 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 150Nh, 400Ma 5% 920Mhz; Inductance Bourns
34C8757
Hf Inductor, 150Nh, 400Ma 5% 920Mhz; Inductance Bourns 34C8757
HF INDUCTOR, 150NH, 400MA 5% 920MHZ; Inductance:150nH; DC Resistance Max:0.67ohm; Self Resonant Frequency Min:950MHz; DC Current Rating:400mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CW201212 Series; No. of Pins:2Pins RoHS Compliant: Yes

HF INDUCTOR, 150NH, 400MA 5% 920MHZ; Inductance:150nH; DC Resistance Max:0.67ohm; Self Resonant Frequency Min:950MHz; DC Current Rating:400mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CW201212 Series; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-R15JCT-ND 1030860-CW201212-R15J 71-CW201212-R15J 47Y7154 34C8757
Product Name Fixed Inductors Fixed Inductors - CW201212-R15J 400MA 670MOHM Inductor and Choke Surface Mount High Frequency Inductor, Cw201212 Series, 150 Nh, 5%, 0805 [2012 Metric], 950 Mhz Rohs Compliant Bourns Hf Inductor, 150Nh, 400Ma 5% 920Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data