FIXED IND 47NH 500MA 150MOHM SMD Product overview: CW201212-47NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-47NJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150672-CW201212-47N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CW201212
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 1.7GHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 150mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.083" L x 0.059" W (2.10mm x 1.50mm)
Alternative Parts (Cross-Reference): CW201212-47NJ.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 200 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CW201212-47NJ-ND,CW2
Base Product Number: CW201212
47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)
47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)
47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)
INDUCTOR, MULTILAYER, 47NH, 0.5A, 0805; Inductance:47nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes
HF INDUCTOR 50.3NH 500MA 5% 1.65GHZ, FULL REEL; Inductance:47nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes
FIXED IND 47NH 500MA 150MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CW201212-47NJ | 1150672-CW201212-47NJ | CW201212-47NJCT-ND | 44AC1934 | 34C8767 | CW201212-47NJ |
| Product Name | SMD 500MA 150MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Multilayer, 47Nh, 0.5A, 0805; Inductance Bourns | Hf Inductor 50.3Nh 500Ma 5% 1.65Ghz, Full Reel; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Multilayer | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | ||
| Inductance Range | 0.0470 microH | 0.0470 microH | 0.0470 microH | 0.0470 microH | 0.0470 microH |