Bourns, Inc. Fixed Inductors CW161009A-R22J

Description
220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-R22JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R22JTR-ND
Fixed Inductors CW161009A-R22JTR-ND
220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)

220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R22JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R22JCT-ND
Fixed Inductors CW161009A-R22JCT-ND
220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)

220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R22JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R22JDKR-ND
Fixed Inductors CW161009A-R22JDKR-ND
220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)

220nH Unshielded Inductor 250mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-R22JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126000P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 840 milliamps
Standards and Certifications RoHS
View Details