Bourns, Inc. Fixed Inductors CW161009A-R10J

Description
100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-R10JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R10JTR-ND
Fixed Inductors CW161009A-R10JTR-ND
100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)

100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R10JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R10JCT-ND
Fixed Inductors CW161009A-R10JCT-ND
100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)

100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R10JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R10JDKR-ND
Fixed Inductors CW161009A-R10JDKR-ND
100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)

100nH Unshielded Inductor 400mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R10J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CW161009A-R10J
Fixed Inductors CW161009A-R10J
FIXED IND 100NH 400MA 580MOHM SM

FIXED IND 100NH 400MA 580MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW161009A-R10JTR-ND CW161009A-R10J
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A129470CT-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details