5.6nH Unshielded Inductor 700mA 190mOhm Max 0603 (1608 Metric)
5.6nH Unshielded Inductor 700mA 190mOhm Max 0603 (1608 Metric)
5.6nH Unshielded Inductor 700mA 190mOhm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CW161009A-5N6JDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |