Bourns, Inc. Fixed Inductors CW161009A-12NJ

Description
12nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-12NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-12NJTR-ND
Fixed Inductors CW161009A-12NJTR-ND
12nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

12nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-12NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-12NJCT-ND
Fixed Inductors CW161009A-12NJCT-ND
12nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

12nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-12NJTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details