270nH Unshielded Wirewound Inductor 170mA 2.3Ohm 0603 (1608 Metric)
270nH Unshielded Wirewound Inductor 170mA 2.3Ohm 0603 (1608 Metric)
270nH Unshielded Wirewound Inductor 170mA 2.3Ohm 0603 (1608 Metric)
HF INDUCTOR, 270NH, 170MA 5% 990MHZ; Inductance:270nH; DC Resistance Max:2.3ohm; Self Resonant Frequency:990MHz; DC Current Rating:170mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series; Product Length:1.6mmRoHS Compliant: Yes
FIXED IND 270NH 170MA 2.3OHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CW160808-R27JTR-ND | 14P9659 | CW160808-R27J |
| Product Name | Fixed Inductors | Hf Inductor, 270Nh, 170Ma 5% 990Mhz; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Alumina | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |