Bourns, Inc. Fixed Inductors CW105550A-8N2J

Description
8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-8N2JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-8N2JCT-ND
Fixed Inductors CW105550A-8N2JCT-ND
8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-8N2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-8N2JDKR-ND
Fixed Inductors CW105550A-8N2JDKR-ND
8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-8N2JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-8N2JTR-ND
Fixed Inductors CW105550A-8N2JTR-ND
8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Inductor 680mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-8N2JCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details