Bourns, Inc. Fixed Inductors CW105550A-33NJ

Description
33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-33NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-33NJCT-ND
Fixed Inductors CW105550A-33NJCT-ND
33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)

33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-33NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-33NJDKR-ND
Fixed Inductors CW105550A-33NJDKR-ND
33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)

33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-33NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-33NJTR-ND
Fixed Inductors CW105550A-33NJTR-ND
33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)

33nH Unshielded Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-33NJCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details