5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)
INDUCTOR, 5.6NH, 760mA, 5%, 5.8GHZ, SMD; Inductance:5.6nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes
FIXED IND 5.6NH 760MA 83MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CW100505-5N6JDKR-ND | 24W8723 | CW100505-5N6J |
| Product Name | Fixed Inductors | Inductor, 5.6Nh, 760Ma, 5%, 5.8Ghz, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |