Bourns, Inc. Fixed Inductors CW100505-47NJ

Description
47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-47NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-47NJCT-ND
Fixed Inductors CW100505-47NJCT-ND
47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-47NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-47NJTR-ND
Fixed Inductors CW100505-47NJTR-ND
47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-47NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-47NJDKR-ND
Fixed Inductors CW100505-47NJDKR-ND
47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 830mOhm 0402 (1005 Metric)

Buy Now Datasheet
SMD 210MA 830MOHM Inductor and Choke - 71-CW100505-47NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210MA 830MOHM Inductor and Choke
71-CW100505-47NJ
SMD 210MA 830MOHM Inductor and Choke 71-CW100505-47NJ
FIXED IND 47NH 210MA 830MOHM SMD Product overview: CW100505-47NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 830MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 830MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-47NJ can be used for catalog matching and distributor lookup.

FIXED IND 47NH 210MA 830MOHM SMD Product overview: CW100505-47NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 830MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 830MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-47NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Nh, 210Ma, 5%, 2.1Ghz, Smd; Inductance Bourns - 24W8722 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 210Ma, 5%, 2.1Ghz, Smd; Inductance Bourns
24W8722
Inductor, 47Nh, 210Ma, 5%, 2.1Ghz, Smd; Inductance Bourns 24W8722
INDUCTOR, 47NH, 210mA, 5%, 2.1GHZ, SMD; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 47NH, 210mA, 5%, 2.1GHZ, SMD; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 47Nh, 210Ma, 5%, 2.1Ghz, Smd; Inductance Bourns - 24W8982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 210Ma, 5%, 2.1Ghz, Smd; Inductance Bourns
24W8982
Inductor, 47Nh, 210Ma, 5%, 2.1Ghz, Smd; Inductance Bourns 24W8982
INDUCTOR, 47NH, 210mA, 5%, 2.1GHZ, SMD; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 47NH, 210mA, 5%, 2.1GHZ, SMD; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-47NJCT-ND 71-CW100505-47NJ 24W8722
Product Name Fixed Inductors SMD 210MA 830MOHM Inductor and Choke Inductor, 47Nh, 210Ma, 5%, 2.1Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627322520330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details