Bourns, Inc. Inductor, 3.9Nh, High Q, Smd; Inductance Bourns CW100505-3N9J3

Description
INDUCTOR, 3.9NH, HIGH Q, SMD; Inductance:3.9nH; Product Range:CW100505 Series; DC Current Rating:840mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.066ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 3.9NH, HIGH Q, SMD; Inductance:3.9nH; Product Range:CW100505 Series; DC Current Rating:840mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.066ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.9Nh, High Q, Smd; Inductance Bourns - 36AJ8763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, High Q, Smd; Inductance Bourns
36AJ8763
Inductor, 3.9Nh, High Q, Smd; Inductance Bourns 36AJ8763
INDUCTOR, 3.9NH, HIGH Q, SMD; Inductance:3.9nH; Product Range:CW100505 Series; DC Current Rating:840mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.066ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.9NH, HIGH Q, SMD; Inductance:3.9nH; Product Range:CW100505 Series; DC Current Rating:840mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.066ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ8763
Product Name Inductor, 3.9Nh, High Q, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Technology Multilayer
Inductance Range 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details