Bourns, Inc. Fixed Inductors CW100505-2N2D

Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-2N2DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-2N2DCT-ND
Fixed Inductors CW100505-2N2DCT-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-2N2DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-2N2DTR-ND
Fixed Inductors CW100505-2N2DTR-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-2N2DDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-2N2DDKR-ND
Fixed Inductors CW100505-2N2DDKR-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.2Nh, 960Ma, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Bourns - 24W8713 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 960Ma, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Bourns
24W8713
Inductor, 2.2Nh, 960Ma, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Bourns 24W8713
INDUCTOR, 2.2NH, 960mA, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:2.2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:960mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 2.2NH, 960mA, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:2.2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:960mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Nh, 960Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns - 24W8973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 960Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns
24W8973
Inductor, 2.2Nh, 960Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns 24W8973
INDUCTOR, 2.2NH, 960mA, 0.3NH, 6GHZ, SMD; Inductance:2.2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:960mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 2.2NH, 960mA, 0.3NH, 6GHZ, SMD; Inductance:2.2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:6GHz; DC Current Rating:960mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-2N2DCT-ND 24W8713
Product Name Fixed Inductors Inductor, 2.2Nh, 960Ma, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - 2-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details