FIXED IND 27NH 400MA 298MOHM SMD Product overview: CW100505-27NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 298MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 298MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-27NJ can be used for catalog matching and distributor lookup.
27nH Unshielded Wirewound Inductor 400mA 298mOhm 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 400mA 298mOhm 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 400mA 298mOhm 0402 (1005 Metric)
INDUCTOR, 27NH, 400mA, 5%, 2.48GHZ, SMD; Inductance:27nH; DC Resistance Max:0.298ohm; Self Resonant Frequency:2.48GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes
INDUCTOR, 27NH, 400mA, 5%, 2.48GHZ, SMD; Inductance:27nH; DC Resistance Max:0.298ohm; Self Resonant Frequency:2.48GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CW100505-27NJ | CW100505-27NJTR-ND | 24W8716 |
| Product Name | SMD 400MA 298MOHM Inductor and Choke | Fixed Inductors | Inductor, 27Nh, 400Ma, 5%, 2.48Ghz, Smd; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | |
| Inductance Range | 0.0270 microH | 0.0270 microH |