Bourns, Inc. Chip Resistor - Surface Mount CSS4J-4026R-1L00FE

Description
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS4J-4026R-1L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026R-1L00FECT-ND
Chip Resistor - Surface Mount 118-CSS4J-4026R-1L00FECT-ND
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS4J-4026R-1L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026R-1L00FETR-ND
Chip Resistor - Surface Mount 118-CSS4J-4026R-1L00FETR-ND
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS4J-4026R-1L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026R-1L00FEDKR-ND
Chip Resistor - Surface Mount 118-CSS4J-4026R-1L00FEDKR-ND
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1348223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1348223
Surface Mount Resistors 1348223
Bourns CSS4J-4026R-1L00FE

Bourns CSS4J-4026R-1L00FE

Supplier's Site
Chip Resistor - Surface Mount - CSS4J-4026R-1L00FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS4J-4026R-1L00FE
Chip Resistor - Surface Mount CSS4J-4026R-1L00FE
RES 0.001 OHM 1% 4W 4026

RES 0.001 OHM 1% 4W 4026

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CSS4J-4026R-1L00FECT-ND 1348223 CSS4J-4026R-1L00FE
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy; Metal Strip MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD); 0402; 4026
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details