The Current Sense Resistor, part number CSS4J-4026R-1L00, features a resistance of 0.001 ohms and a power rating of 4W. It is designed for high power applications and offers a resistance tolerance of ±1%. The resistor is constructed using a metal strip technology, ensuring excellent long-term stability and low thermal EMF. It operates effectively within a temperature range of -55 to +170 °C and has a low temperature coefficient of resistance (TCR) of ±50 PPM/°C. The device is compliant with AEC-Q200 standards, making it suitable for automotive applications. Additionally, it is RoHS compliant and halogen-free, aligning with environmental regulations. The product dimensions are 10.06 mm in length, and it is available in standard packaging of 1,500 pieces per reel. This resistor is ideal for applications requiring precise current sensing with minimal resistance.
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
CURRENT SENSE RES, 0R001, 4W, 4026; Resistance:0.001ohm;
CURRENT SENSE RES, 0R001, 4W, 4026; Resistance:0.001ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSS4J-4026R-1L00FCT-ND | 34AK1574 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, 0R001, 4W, 4026; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | MetalAlloy |
| Mounting / Packaging | Nonstandard | 4026 [1066 Metric] |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms |