Bourns, Inc. Chip Resistor - Surface Mount CSS2H-5930K-3L00F

Description
3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS2H-5930K-3L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-5930K-3L00FTR-ND
Chip Resistor - Surface Mount CSS2H-5930K-3L00FTR-ND
3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-5930K-3L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-5930K-3L00FDKR-ND
Chip Resistor - Surface Mount CSS2H-5930K-3L00FDKR-ND
3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-5930K-3L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-5930K-3L00FCT-ND
Chip Resistor - Surface Mount CSS2H-5930K-3L00FCT-ND
3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-5930K-3L00F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-5930K-3L00F
Chip Resistor - Surface Mount CSS2H-5930K-3L00F
RES 0.003 OHM 1% 6W 5930

RES 0.003 OHM 1% 6W 5930

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number CSS2H-5930K-3L00FTR-ND CSS2H-5930K-3L00F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details