Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920K-5L00F

Description
CURRENTSENSESHUNT 3920 R005 1% 3
Request a Quote
Description
CURRENTSENSESHUNT 3920 R005 1% 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, R005, 3W, Current Sense, 3921 is a current sense resistor from the CSS2H-3920 series manufactured by Bourns. It features a resistance value of 5000 OºOc and a power rating of 3W at a maximum operating temperature of 130 °C. The resistor is designed for high power applications and offers excellent long-term stability with a low temperature coefficient of resistance (TCR) of ±50 PPM/°C. It is compliant with AEC-Q200 and RoHS directives, ensuring it meets industry standards for reliability and environmental safety. The device is suitable for various applications, including current sensing in power modules and battery management systems. The resistor is packaged on a standard 13-inch reel, with 3,000 pieces per reel, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, R005, 3W, Current Sense, 3921 is a current sense resistor from the CSS2H-3920 series manufactured by Bourns. It features a resistance value of 5000 OºOc and a power rating of 3W at a maximum operating temperature of 130 °C. The resistor is designed for high power applications and offers excellent long-term stability with a low temperature coefficient of resistance (TCR) of ±50 PPM/°C. It is compliant with AEC-Q200 and RoHS directives, ensuring it meets industry standards for reliability and environmental safety. The device is suitable for various applications, including current sensing in power modules and battery management systems. The resistor is packaged on a standard 13-inch reel, with 3,000 pieces per reel, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-3920K-5L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-5L00FCT-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-5L00FCT-ND
CURRENTSENSESHUNT 3920 R005 1% 3

CURRENTSENSESHUNT 3920 R005 1% 3

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920K-5L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-5L00FDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-5L00FDKR-ND
CURRENTSENSESHUNT 3920 R005 1% 3

CURRENTSENSESHUNT 3920 R005 1% 3

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920K-5L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-5L00FTR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-5L00FTR-ND
5 mOhms ±1% 2W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 2W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, R005, 3W, Current Sense, 3921; Resistance Bourns - 52AC3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 3W, Current Sense, 3921; Resistance Bourns
52AC3889
Res, R005, 3W, Current Sense, 3921; Resistance Bourns 52AC3889
RES, R005, 3W, CURRENT SENSE, 3921; Resistance:5000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R005, 3W, CURRENT SENSE, 3921; Resistance:5000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R005, 3W, Current Sense, 3921; Resistance Bourns - 34AK1562 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 3W, Current Sense, 3921; Resistance Bourns
34AK1562
Res, R005, 3W, Current Sense, 3921; Resistance Bourns 34AK1562
RES, R005, 3W, CURRENT SENSE, 3921; Resistance:5000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R005, 3W, CURRENT SENSE, 3921; Resistance:5000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSS2H-3920K-5L00FCT-ND 52AC3889
Product Name Chip Resistor - Surface Mount Res, R005, 3W, Current Sense, 3921; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers