Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920K-3L00F

Description
3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-3920K-3L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-3L00FTR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-3L00FTR-ND
3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920K-3L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-3L00FCT-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-3L00FCT-ND
3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920K-3L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-3L00FDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-3L00FDKR-ND
3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CSS2H-3920K-3L00FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 3920
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers