RES 0.002 OHM 1% 5W 2512 Product overview: CSS2H-2512K-2L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-2512K-2L00F
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Bourns CSS2H-2512K-2L00F Resistor
Bourns CSS2H-2512K-2L00F Resistor
Bourns CSS2H-2512K-2L00F Resistor
RES 0.002 OHM 1% 5W 2512
CURRENT SENSE RES, 0R002, 1%, 5 W, 2512; Resistance:0.002ohm;
RES, 0.002 OHM, 1%, 5W, METAL STRIP; Resistance:0.002ohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-CSS2H-2512K-2L00F | CSS2H-2512K-2L00FTR-ND | 2477176 | CSS2H-2512K-2L00F | 90Y6758 | 13AC5061 |
| Product Name | 0.002 OHM 5W Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Current Sense Res, 0R002, 1%, 5 W, 2512; Resistance Bourns | Res, 0.002 Ohm, 1%, 5W, Metal Strip; Resistance Bourns |
| Technology / Construction | Metal Strip | MetalAlloy | MetalAlloy; Metal Strip | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 0.0020 ohms | 0.0020 ohms | 0.0020 ohms | 2.00E6 ohms | 0.0020 ohms | 0.0020 ohms |
| Power Rating | 5 watts | 5 watts | 5 watts | 5 watts | 5 watts | 5 watts |
| Operating Temperature | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) |