Bourns, Inc. Specialized Resistors CSM2F-8536-L050J32

Description
RES SHUNT 8536 50 UOHM 36W 3P
Request a Quote Datasheet
Description
RES SHUNT 8536 50 UOHM 36W 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L050J32-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L050J32-ND
Specialized Resistors 118-CSM2F-8536-L050J32-ND
RES SHUNT 8536 50 UOHM 36W 3P

RES SHUNT 8536 50 UOHM 36W 3P

Buy Now Datasheet
Shuntmetric 8536 L050 5Perc 36W 3P Psn Bourns - 59AK7948 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8536 L050 5Perc 36W 3P Psn Bourns
59AK7948
Shuntmetric 8536 L050 5Perc 36W 3P Psn Bourns 59AK7948
SHUNTMETRIC 8536 L050 5PERC 36W 3P PSN

SHUNTMETRIC 8536 L050 5PERC 36W 3P PSN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L050J32-ND 59AK7948
Product Name Specialized Resistors Shuntmetric 8536 L050 5Perc 36W 3P Psn Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details