Bourns, Inc. Specialized Resistors CSM2F-8536-L025JT0

Description
25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L025JT0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L025JT0-ND
Specialized Resistors 118-CSM2F-8536-L025JT0-ND
25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns - 31AJ3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns
31AJ3989
Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns 31AJ3989
RES, 0R000025, 50W, 3314, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R000025, 50W, 3314, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L025JT0-ND 31AJ3989
Product Name Specialized Resistors Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 3314 [8536 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details