200 µOhms ±5% 50W Shunt, Battery Specialized Resistor Surface Mount
RES, 0R0002, 36W, 3307, METAL STRIP; Resistance:200µohm; Product Range:CSM2F-8518 Series; Resistor Case / Package:3307 [8518 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CSM2F-8518-L200J00-ND | 31AJ3987 |
| Product Name | Specialized Resistors | Res, 0R0002, 36W, 3307, Metal Strip; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 3307 [8518 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 36 watts | 36 watts |