Bourns, Inc. Shunts CSM2F-8518-L050J20

Description
Bourns CSM2F-8518-L050J20 Shunt
Request a Quote Datasheet
Description
Bourns CSM2F-8518-L050J20 Shunt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts - 2629133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629133
Shunts 2629133
Bourns CSM2F-8518-L050J20 Shunt

Bourns CSM2F-8518-L050J20 Shunt

Supplier's Site
Shunts - 2629134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629134
Shunts 2629134
Bourns CSM2F-8518-L050J20 Shunt

Bourns CSM2F-8518-L050J20 Shunt

Supplier's Site
Specialized Resistors - 118-CSM2F-8518-L050J20-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L050J20-ND
Specialized Resistors 118-CSM2F-8518-L050J20-ND
RES SHUNT 8518 50 UOHM 50W 2P

RES SHUNT 8518 50 UOHM 50W 2P

Buy Now Datasheet
Shuntmetric 8518 L050 5Perc 50W 2P Cu Bourns - 59AK7921 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8518 L050 5Perc 50W 2P Cu Bourns
59AK7921
Shuntmetric 8518 L050 5Perc 50W 2P Cu Bourns 59AK7921
SHUNTMETRIC 8518 L050 5PERC 50W 2P CU

SHUNTMETRIC 8518 L050 5PERC 50W 2P CU

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Shunt Resistors Resistors Resistors
Product Number 2629133 118-CSM2F-8518-L050J20-ND 59AK7921
Product Name Shunts Specialized Resistors Shuntmetric 8518 L050 5Perc 50W 2P Cu Bourns
Operating Temperature -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F)
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details