Bourns, Inc. Specialized Resistors CSM2F-7036-L025JT0

Description
25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-7036-L025JT0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-7036-L025JT0-ND
Specialized Resistors 118-CSM2F-7036-L025JT0-ND
25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns - 31AJ3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns
31AJ3965
Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns 31AJ3965
RES, 0R000025, 50W, 2714, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

RES, 0R000025, 50W, 2714, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-7036-L025JT0-ND 31AJ3965
Product Name Specialized Resistors Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2714 [7036 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details