Bourns, Inc. Specialized Resistors CSM2F-6918-L200JT2

Description
200 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
200 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-6918-L200JT2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-6918-L200JT2-ND
Specialized Resistors 118-CSM2F-6918-L200JT2-ND
200 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

200 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R0002, 36W, 2707, Metal Strip; Resistance Bourns - 31AJ3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0002, 36W, 2707, Metal Strip; Resistance Bourns
31AJ3962
Res, 0R0002, 36W, 2707, Metal Strip; Resistance Bourns 31AJ3962
RES, 0R0002, 36W, 2707, METAL STRIP; Resistance:200µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

RES, 0R0002, 36W, 2707, METAL STRIP; Resistance:200µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-6918-L200JT2-ND 31AJ3962
Product Name Specialized Resistors Res, 0R0002, 36W, 2707, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2707 [6918 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details