Bourns, Inc. Specialized Resistors CSM2F-6918-L050J00

Description
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-6918-L050J00-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-6918-L050J00-ND
Specialized Resistors 118-CSM2F-6918-L050J00-ND
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns - 31AJ3955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns
31AJ3955
Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns 31AJ3955
RES, 0R00005, 36W, 2707, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

RES, 0R00005, 36W, 2707, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-6918-L050J00-ND 31AJ3955
Product Name Specialized Resistors Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2707 [6918 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details