Bourns, Inc. Fixed Inductors CS321613-100K

Description
10µH Shielded Multilayer Inductor 25mA 700mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 25mA 700mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-100KTR-ND
Fixed Inductors CS321613-100KTR-ND
10µH Shielded Multilayer Inductor 25mA 700mOhm Max 1206 (3216 Metric)

10µH Shielded Multilayer Inductor 25mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-100KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers