470nH Shielded Multilayer Inductor 150mA 700mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 150mA 700mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 150mA 700mOhm Max 0603 (1608 Metric)
FIXED IND 470NH 150MA 700MOHM SM Product overview: CS160808-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CS160808-R47K can be used for catalog matching and distributor lookup.
HF INDUCTOR, 470NH 150MA 10% 160MHZ; Inductance:470nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:105MHz; DC Current Rating:150mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CS160808 Series; Product Length:1.6mmRoHS Compliant: Yes
INDUCTOR, 470NH, 150MA, 10%, 160MHz; Inductance:470nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:105MHz; DC Current Rating:150mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CS160808 Series; Product Length:1.6mmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CS160808-R47KDKR-ND | 71-CS160808-R47K | 09C9964 |
| Product Name | Fixed Inductors | 150MA 700MOHM Inductor and Choke | Hf Inductor, 470Nh 150Ma 10% 160Mhz; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed |