Bourns, Inc. Fixed Inductors CS160808-1R2K

Description
FIXED IND 1.2UH 100MA 600 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.2UH 100MA 600 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CS160808-1R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2UH 100MA 600 MOHM

FIXED IND 1.2UH 100MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CS160808-1R2KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CS160808-1R2KCT-ND
Fixed Inductors 118-CS160808-1R2KCT-ND
FIXED IND 1.2UH 100MA 600 MOHM

FIXED IND 1.2UH 100MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CS160808-1R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CS160808-1R2KTR-ND
Fixed Inductors 118-CS160808-1R2KTR-ND
1.2µH Shielded Multilayer Inductor 100mA 600mOhm Max 0603 (1608 Metric)

1.2µH Shielded Multilayer Inductor 100mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CS160808-1R2KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details