Bourns, Inc. SMD 1 OHM 8W Resistor CRT0805-DY-1R00ELF

Description
RES SMD 1 OHM 0.5% 1/8W 0805 Product overview: CRT0805-DY-1R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-DY-1R00EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1 OHM 0.5% 1/8W 0805 Product overview: CRT0805-DY-1R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-DY-1R00EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 OHM 8W Resistor - 52-CRT0805-DY-1R00ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 8W Resistor
52-CRT0805-DY-1R00ELF
SMD 1 OHM 8W Resistor 52-CRT0805-DY-1R00ELF
RES SMD 1 OHM 0.5% 1/8W 0805 Product overview: CRT0805-DY-1R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-DY-1R00EL F can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 0.5% 1/8W 0805 Product overview: CRT0805-DY-1R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0805-DY-1R00ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-DY-1R00ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-DY-1R00ELFTR-ND
Chip Resistor - Surface Mount 118-CRT0805-DY-1R00ELFTR-ND
1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-DY-1R00ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-DY-1R00ELFDKR-ND
Chip Resistor - Surface Mount 118-CRT0805-DY-1R00ELFDKR-ND
RES SMD 1 OHM 0.5% 1/8W 0805

RES SMD 1 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRT0805-DY-1R00ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRT0805-DY-1R00ELFCT-ND
Chip Resistor - Surface Mount 118-CRT0805-DY-1R00ELFCT-ND
RES SMD 1 OHM 0.5% 1/8W 0805

RES SMD 1 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRT0805-DY-1R00ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRT0805-DY-1R00ELF
Resistors - Chip Resistor - Surface Mount CRT0805-DY-1R00ELF
RES SMD 1 OHM 0.5% 1/8W 0805

RES SMD 1 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-CRT0805-DY-1R00ELF 118-CRT0805-DY-1R00ELFTR-ND CRT0805-DY-1R00ELF
Product Name SMD 1 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details