RES SMD 8.66KOHM 0.5% 1/10W 0603
RES SMD 8.66KOHM 0.5% 1/10W 0603
ResThinFilm 0603 8k66 0.5% 100mW TC15 / Tape & Reel - 7" reel RoHS Compliant: Yes
| ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | CRT0603-DX-8661ELF | CRT0603-DX-8661ELF | 14P5678 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resthinfilm 0603 8K66 0.5% 100Mw Tc15 / Tape & Reel 7 Reel Rohs Compliant Bourns |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 8660 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 0.1000 watts | 10 watts |