RES SMD 49.9KOHM 0.1% 1/10W 0603
RES SMD 49.9KOHM 0.1% 1/10W 0603
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thin Film
RES SMD 49.9KOHM 0.1% 1/10W 0603 Product overview: CRT0603-BY-4992ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT0603-BY-4992EL
RES SMD 49.9KOHM 0.1% 1/10W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 118-CRT0603-BY-4992ELFCT-ND | 52-CRT0603-BY-4992ELF | CRT0603-BY-4992ELF |
| Product Name | Chip Resistor - Surface Mount | SMD 49.9KOHM 10W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |