RES THIN FILM 0402 33.2K 0.5%
RES THIN FILM 0402 33.2K 0.5%
RES THIN FILM 0402 33.2K 0.5%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRT0402ADY-3322GLFCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 0.5000 +/- % |